Vishay Intertechnology, Inc. Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E1012BB14

Description
Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk - RN65E1012BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RN65E1012BB14
Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E1012BB14
Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65E1012BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1012BB14-ND
Through Hole Resistors RN65E1012BB14-ND
10.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1012BB14 RN65E1012BB14-ND
Product Name Res Metal Film 10.1K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers