Vishay Intertechnology, Inc. RES 1M OHM 1/2W 1% AXIAL RN65E1004FBSL

Description
RES 1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 1% AXIAL - RN65E1004FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 1% AXIAL
RN65E1004FBSL
RES 1M OHM 1/2W 1% AXIAL RN65E1004FBSL
RES 1Mohm 1/2W 1% AXIAL

RES 1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1004FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1004FBSL-ND
Through Hole Resistors RN65E1004FBSL-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1004FBSL RN65E1004FBSL-ND
Product Name RES 1M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details