Vishay Intertechnology, Inc. RES 9.1 OHM 1/2W 1% AXIAL RN65D9R10FRE6

Description
RES 9.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1/2W 1% AXIAL - RN65D9R10FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1/2W 1% AXIAL
RN65D9R10FRE6
RES 9.1 OHM 1/2W 1% AXIAL RN65D9R10FRE6
RES 9.1ohm 1/2W 1% AXIAL

RES 9.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D9R10FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D9R10FRE6-ND
Through Hole Resistors RN65D9R10FRE6-ND
9.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D9R10FRE6 RN65D9R10FRE6-ND
Product Name RES 9.1 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details