Vishay Intertechnology, Inc. RES 9.8K OHM 1/2W 1% AXIAL RN65D9801FB14

Description
RES 9.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.8K OHM 1/2W 1% AXIAL - RN65D9801FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.8K OHM 1/2W 1% AXIAL
RN65D9801FB14
RES 9.8K OHM 1/2W 1% AXIAL RN65D9801FB14
RES 9.8Kohm 1/2W 1% AXIAL

RES 9.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D9801FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D9801FB14-ND
Through Hole Resistors RN65D9801FB14-ND
9.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D9801FB14 RN65D9801FB14-ND
Product Name RES 9.8K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers