Vishay Intertechnology, Inc. RES 97.6 OHM 1/2W 1% AXIAL RN65D97R6FRSL

Description
RES 97.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/2W 1% AXIAL - RN65D97R6FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/2W 1% AXIAL
RN65D97R6FRSL
RES 97.6 OHM 1/2W 1% AXIAL RN65D97R6FRSL
RES 97.6ohm 1/2W 1% AXIAL

RES 97.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D97R6FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D97R6FRSL-ND
Through Hole Resistors RN65D97R6FRSL-ND
97.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D97R6FRSL RN65D97R6FRSL-ND
Product Name RES 97.6 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers