Vishay Intertechnology, Inc. RES 9.42K OHM 1/2W 1% AXIAL RN65D9421FB14

Description
RES 9.42Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.42Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.42K OHM 1/2W 1% AXIAL - RN65D9421FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/2W 1% AXIAL
RN65D9421FB14
RES 9.42K OHM 1/2W 1% AXIAL RN65D9421FB14
RES 9.42Kohm 1/2W 1% AXIAL

RES 9.42Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D9421FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D9421FB14-ND
Through Hole Resistors RN65D9421FB14-ND
9.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D9421FB14 RN65D9421FB14-ND
Product Name RES 9.42K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details