Vishay Intertechnology, Inc. RES 93.1 OHM 1/2W 1% AXIAL RN65D93R1FBSL

Description
RES 93.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/2W 1% AXIAL - RN65D93R1FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/2W 1% AXIAL
RN65D93R1FBSL
RES 93.1 OHM 1/2W 1% AXIAL RN65D93R1FBSL
RES 93.1ohm 1/2W 1% AXIAL

RES 93.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D93R1FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D93R1FBSL-ND
Through Hole Resistors RN65D93R1FBSL-ND
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D93R1FBSL RN65D93R1FBSL-ND
Product Name RES 93.1 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details