Vishay Intertechnology, Inc. RES 9.1K OHM 1/2W 1% AXIAL RN65D9101FRE6

Description
RES 9.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/2W 1% AXIAL - RN65D9101FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/2W 1% AXIAL
RN65D9101FRE6
RES 9.1K OHM 1/2W 1% AXIAL RN65D9101FRE6
RES 9.1Kohm 1/2W 1% AXIAL

RES 9.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D9101FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D9101FRE6-ND
Through Hole Resistors RN65D9101FRE6-ND
9.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D9101FRE6 RN65D9101FRE6-ND
Product Name RES 9.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers