Vishay Intertechnology, Inc. RN65D90R9FRE6 RN65D90R9FRE6

Description
RN65D90R9FRE6
Request a Quote Datasheet
Description
RN65D90R9FRE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN65D90R9FRE6 - RN65D90R9FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN65D90R9FRE6
RN65D90R9FRE6
RN65D90R9FRE6 RN65D90R9FRE6
RN65D90R9FRE6

RN65D90R9FRE6

Supplier's Site
Through Hole Resistors - RN65D90R9FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D90R9FRE6-ND
Through Hole Resistors RN65D90R9FRE6-ND
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D90R9FRE6 RN65D90R9FRE6-ND
Product Name RN65D90R9FRE6 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details