Vishay Intertechnology, Inc. RES 9.09K OHM 1/2W 1% AXIAL RN65D9091FRSL

Description
RES 9.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/2W 1% AXIAL - RN65D9091FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W 1% AXIAL
RN65D9091FRSL
RES 9.09K OHM 1/2W 1% AXIAL RN65D9091FRSL
RES 9.09Kohm 1/2W 1% AXIAL

RES 9.09Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D9091FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D9091FRSL-ND
Through Hole Resistors RN65D9091FRSL-ND
9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D9091FRSL RN65D9091FRSL-ND
Product Name RES 9.09K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers