Vishay Intertechnology, Inc. Through Hole Resistors RN65D8870FBSL

Description
887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D8870FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8870FBSL-ND
Through Hole Resistors RN65D8870FBSL-ND
887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887 OHM 1/2W 1% AXIAL - RN65D8870FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W 1% AXIAL
RN65D8870FBSL
RES 887 OHM 1/2W 1% AXIAL RN65D8870FBSL
RES 887ohm 1/2W 1% AXIAL

RES 887ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D8870FBSL-ND RN65D8870FBSL
Product Name Through Hole Resistors RES 887 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details