Vishay Intertechnology, Inc. RES 86.6 OHM 1/2W 1% AXIAL RN65D86R6FBSL

Description
RES 86.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/2W 1% AXIAL - RN65D86R6FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/2W 1% AXIAL
RN65D86R6FBSL
RES 86.6 OHM 1/2W 1% AXIAL RN65D86R6FBSL
RES 86.6ohm 1/2W 1% AXIAL

RES 86.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D86R6FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D86R6FBSL-ND
Through Hole Resistors RN65D86R6FBSL-ND
86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D86R6FBSL RN65D86R6FBSL-ND
Product Name RES 86.6 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers