Vishay Intertechnology, Inc. RES 866K OHM 1/2W 1% AXIAL RN65D8663FBSL

Description
RES 866Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/2W 1% AXIAL - RN65D8663FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/2W 1% AXIAL
RN65D8663FBSL
RES 866K OHM 1/2W 1% AXIAL RN65D8663FBSL
RES 866Kohm 1/2W 1% AXIAL

RES 866Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D8663FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8663FBSL-ND
Through Hole Resistors RN65D8663FBSL-ND
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D8663FBSL RN65D8663FBSL-ND
Product Name RES 866K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details