Vishay Intertechnology, Inc. Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RN65D8601FB14

Description
Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole - RN65D8601FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
RN65D8601FB14
Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RN65D8601FB14
Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN65D8601FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8601FB14-ND
Through Hole Resistors RN65D8601FB14-ND
8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D8601FB14 RN65D8601FB14-ND
Product Name Res Metal Film 8.6K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers