Vishay Intertechnology, Inc. RES 8.45M OHM 1/2W 1% AXIAL RN65D8454FB14

Description
RES 8.45Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45M OHM 1/2W 1% AXIAL - RN65D8454FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45M OHM 1/2W 1% AXIAL
RN65D8454FB14
RES 8.45M OHM 1/2W 1% AXIAL RN65D8454FB14
RES 8.45Mohm 1/2W 1% AXIAL

RES 8.45Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D8454FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8454FB14-ND
Through Hole Resistors RN65D8454FB14-ND
8.45 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.45 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65D8454FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65D8454FB14
Through Hole Resistors RN65D8454FB14
RES 8.45M OHM 1/2W 1% AXIAL

RES 8.45M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65D8454FB14 RN65D8454FB14-ND RN65D8454FB14
Product Name RES 8.45M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8.45E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details