Vishay Intertechnology, Inc. Through Hole Resistors RN65D82R5FBSL

Description
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D82R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D82R5FBSL-ND
Through Hole Resistors RN65D82R5FBSL-ND
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.5 OHM 1/2W 1% AXIAL - RN65D82R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W 1% AXIAL
RN65D82R5FBSL
RES 82.5 OHM 1/2W 1% AXIAL RN65D82R5FBSL
RES 82.5ohm 1/2W 1% AXIAL

RES 82.5ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D82R5FBSL-ND RN65D82R5FBSL
Product Name Through Hole Resistors RES 82.5 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers