Vishay Precision Group METAL FILM,1/2W,825,1%,100PPM,BULK RN65D8250FB14

Description
METAL FILM,1/2W,825,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,825,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,825,1%,100PPM,BULK - RN65D8250FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,825,1%,100PPM,BULK
RN65D8250FB14
METAL FILM,1/2W,825,1%,100PPM,BULK RN65D8250FB14
METAL FILM,1/2W,825,1%,100 PPM,BULK

METAL FILM,1/2W,825,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D8250FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8250FB14-ND
Through Hole Resistors RN65D8250FB14-ND
825 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 825 Ohm, 500Mw, 1%; Resistance Vishay - 83F1804 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 825 Ohm, 500Mw, 1%; Resistance Vishay
83F1804
Metal Film Resistor, 825 Ohm, 500Mw, 1%; Resistance Vishay 83F1804
METAL FILM RESISTOR, 825 OHM, 500mW, 1%; Resistance:825ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 825 OHM, 500mW, 1%; Resistance:825ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 825 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 825 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200291
Resistor;Metal Film;Res 825 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200291
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D8250FB14 RN65D8250FB14-ND 83F1804 70200291
Product Name METAL FILM,1/2W,825,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 825 Ohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 825 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details