Vishay Intertechnology, Inc. RES 8.2K OHM 1/2W 1% AXIAL RN65D8201FRE6

Description
RES 8.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/2W 1% AXIAL - RN65D8201FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 1% AXIAL
RN65D8201FRE6
RES 8.2K OHM 1/2W 1% AXIAL RN65D8201FRE6
RES 8.2Kohm 1/2W 1% AXIAL

RES 8.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D8201FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8201FRE6-ND
Through Hole Resistors RN65D8201FRE6-ND
8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D8201FRE6 RN65D8201FRE6-ND
Product Name RES 8.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details