Vishay Intertechnology, Inc. RES 80.6 OHM 1/2W 1% AXIAL RN65D80R6FR36

Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W 1% AXIAL - RN65D80R6FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W 1% AXIAL
RN65D80R6FR36
RES 80.6 OHM 1/2W 1% AXIAL RN65D80R6FR36
RES 80.6ohm 1/2W 1% AXIAL

RES 80.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D80R6FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D80R6FR36-ND
Through Hole Resistors RN65D80R6FR36-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D80R6FR36 RN65D80R6FR36-ND
Product Name RES 80.6 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details