Vishay Intertechnology, Inc. RES 806 OHM 1/2W 1% AXIAL RN65D8060FBSL

Description
RES 806ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W 1% AXIAL - RN65D8060FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W 1% AXIAL
RN65D8060FBSL
RES 806 OHM 1/2W 1% AXIAL RN65D8060FBSL
RES 806ohm 1/2W 1% AXIAL

RES 806ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D8060FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D8060FBSL-ND
Through Hole Resistors RN65D8060FBSL-ND
806 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D8060FBSL RN65D8060FBSL-ND
Product Name RES 806 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers