Vishay Intertechnology, Inc. RES 78.7K OHM 1/2W 1% AXIAL RN65D7872FRE6

Description
RES 78.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/2W 1% AXIAL - RN65D7872FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/2W 1% AXIAL
RN65D7872FRE6
RES 78.7K OHM 1/2W 1% AXIAL RN65D7872FRE6
RES 78.7Kohm 1/2W 1% AXIAL

RES 78.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7872FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7872FRE6-ND
Through Hole Resistors RN65D7872FRE6-ND
78.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D7872FRE6 RN65D7872FRE6-ND
Product Name RES 78.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers