Vishay Intertechnology, Inc. RES 78K OHM 1/2W 1% AXIAL RN65D7802FB14

Description
RES 78Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 78Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78K OHM 1/2W 1% AXIAL - RN65D7802FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78K OHM 1/2W 1% AXIAL
RN65D7802FB14
RES 78K OHM 1/2W 1% AXIAL RN65D7802FB14
RES 78Kohm 1/2W 1% AXIAL

RES 78Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7802FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7802FB14-ND
Through Hole Resistors RN65D7802FB14-ND
78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 04H0546 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
04H0546
Resistors Vishay 04H0546
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D7802FB14 RN65D7802FB14-ND 04H0546
Product Name RES 78K OHM 1/2W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers