Vishay Intertechnology, Inc. RES 76.8 OHM 1/2W 1% AXIAL RN65D76R8FRSL

Description
RES 76.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/2W 1% AXIAL - RN65D76R8FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/2W 1% AXIAL
RN65D76R8FRSL
RES 76.8 OHM 1/2W 1% AXIAL RN65D76R8FRSL
RES 76.8ohm 1/2W 1% AXIAL

RES 76.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D76R8FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D76R8FRSL-ND
Through Hole Resistors RN65D76R8FRSL-ND
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D76R8FRSL RN65D76R8FRSL-ND
Product Name RES 76.8 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details