Vishay Intertechnology, Inc. RES 7.68K OHM 1/2W 1% AXIAL RN65D7681FB14

Description
RES 7.68Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/2W 1% AXIAL - RN65D7681FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/2W 1% AXIAL
RN65D7681FB14
RES 7.68K OHM 1/2W 1% AXIAL RN65D7681FB14
RES 7.68Kohm 1/2W 1% AXIAL

RES 7.68Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7681FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7681FB14-ND
Through Hole Resistors RN65D7681FB14-ND
7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 7.68 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200350 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 7.68 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200350
Resistor;Metal Film;Res 7.68 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200350
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN65D7681FB14 RN65D7681FB14-ND 70200350
Product Name RES 7.68K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 7.68 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details