Vishay Precision Group RES 75 OHM 1/2W 1% AXIAL RN65D75R0FB14

Description
RES 75ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W 1% AXIAL - RN65D75R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W 1% AXIAL
RN65D75R0FB14
RES 75 OHM 1/2W 1% AXIAL RN65D75R0FB14
RES 75ohm 1/2W 1% AXIAL

RES 75ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D75R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D75R0FB14-ND
Through Hole Resistors RN65D75R0FB14-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 75 Ohm, 500Mw, 1%; Resistance Vishay - 88F2927 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 500Mw, 1%; Resistance Vishay
88F2927
Metal Film Resistor, 75 Ohm, 500Mw, 1%; Resistance Vishay 88F2927
METAL FILM RESISTOR, 75 OHM, 500mW, 1%; Resistance:75ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 75 OHM, 500mW, 1%; Resistance:75ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 75 Ohms;Pwr-Rtg0.5 W;Tol 1%;Axial;Military - 70200265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 75 Ohms;Pwr-Rtg0.5 W;Tol 1%;Axial;Military
70200265
Resistor;Metal Film;Res 75 Ohms;Pwr-Rtg0.5 W;Tol 1%;Axial;Military 70200265
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D75R0FB14 RN65D75R0FB14-ND 88F2927 70200265
Product Name RES 75 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 75 Ohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 75 Ohms;Pwr-Rtg0.5 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details