Vishay Intertechnology, Inc. RES 750 OHM 1/2W 1% AXIAL RN65D7500FRSL

Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 1% AXIAL - RN65D7500FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 1% AXIAL
RN65D7500FRSL
RES 750 OHM 1/2W 1% AXIAL RN65D7500FRSL
RES 750ohm 1/2W 1% AXIAL

RES 750ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7500FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7500FRSL-ND
Through Hole Resistors RN65D7500FRSL-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D7500FRSL RN65D7500FRSL-ND
Product Name RES 750 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details