Vishay Intertechnology, Inc. RES 73.2 OHM 1/2W 1% AXIAL RN65D73R2FB14

Description
RES 73.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/2W 1% AXIAL - RN65D73R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/2W 1% AXIAL
RN65D73R2FB14
RES 73.2 OHM 1/2W 1% AXIAL RN65D73R2FB14
RES 73.2ohm 1/2W 1% AXIAL

RES 73.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D73R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D73R2FB14-ND
Through Hole Resistors RN65D73R2FB14-ND
73.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D73R2FB14 RN65D73R2FB14-ND
Product Name RES 73.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers