Vishay Intertechnology, Inc. RES 732K OHM 1/2W 1% AXIAL RN65D7323FBSL

Description
RES 732Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/2W 1% AXIAL - RN65D7323FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/2W 1% AXIAL
RN65D7323FBSL
RES 732K OHM 1/2W 1% AXIAL RN65D7323FBSL
RES 732Kohm 1/2W 1% AXIAL

RES 732Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7323FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7323FBSL-ND
Through Hole Resistors RN65D7323FBSL-ND
732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D7323FBSL RN65D7323FBSL-ND
Product Name RES 732K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers