Vishay Precision Group RES 732 OHM 1/2W 1% AXIAL RN65D7320FB14

Description
RES 732ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/2W 1% AXIAL - RN65D7320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/2W 1% AXIAL
RN65D7320FB14
RES 732 OHM 1/2W 1% AXIAL RN65D7320FB14
RES 732ohm 1/2W 1% AXIAL

RES 732ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7320FB14-ND
Through Hole Resistors RN65D7320FB14-ND
732 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D7320FB14 RN65D7320FB14-ND
Product Name RES 732 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details