Vishay Intertechnology, Inc. RES 71.5 OHM 1/2W 1% AXIAL RN65D71R5FBSL

Description
RES 71.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/2W 1% AXIAL - RN65D71R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/2W 1% AXIAL
RN65D71R5FBSL
RES 71.5 OHM 1/2W 1% AXIAL RN65D71R5FBSL
RES 71.5ohm 1/2W 1% AXIAL

RES 71.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D71R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D71R5FBSL-ND
Through Hole Resistors RN65D71R5FBSL-ND
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D71R5FBSL RN65D71R5FBSL-ND
Product Name RES 71.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers