Vishay Intertechnology, Inc. Through Hole Resistors RN65D71R5FB14

Description
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D71R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D71R5FB14-ND
Through Hole Resistors RN65D71R5FB14-ND
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 71.5 OHM 1/2W 1% AXIAL - RN65D71R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/2W 1% AXIAL
RN65D71R5FB14
RES 71.5 OHM 1/2W 1% AXIAL RN65D71R5FB14
RES 71.5ohm 1/2W 1% AXIAL

RES 71.5ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,71.5Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 41J2171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
41J2171
Resistor,metal Film,71.5Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 41J2171
Resistor,Metal Film,71.5Ohms,350WV, 1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,71.5Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D71R5FB14-ND RN65D71R5FB14 41J2171
Product Name Through Hole Resistors RES 71.5 OHM 1/2W 1% AXIAL Resistor,metal Film,71.5Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details