METAL FILM,1/2W,7.15K,1%,1
7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN65D7151FB14 | RN65D7151FB14-ND |
| Product Name | METAL FILM,1/2W,7.15K,1%,100PPM,BULK | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |