Vishay Intertechnology, Inc. Metal Film Resistors - RN65D7150FB14

Description
Metal Film Resistors - Through Hole 1/2watt 715ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 715ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN65D7150FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN65D7150FB14
Metal Film Resistors - RN65D7150FB14
Metal Film Resistors - Through Hole 1/2watt 715ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/2watt 715ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D7150FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7150FB14-ND
Through Hole Resistors RN65D7150FB14-ND
715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D7150FB14 RN65D7150FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details