Vishay Intertechnology, Inc. RES 7K OHM 1/2W 1% AXIAL RN65D7001FB14

Description
RES 7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7K OHM 1/2W 1% AXIAL - RN65D7001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 1/2W 1% AXIAL
RN65D7001FB14
RES 7K OHM 1/2W 1% AXIAL RN65D7001FB14
RES 7Kohm 1/2W 1% AXIAL

RES 7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D7001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D7001FB14-ND
Through Hole Resistors RN65D7001FB14-ND
7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 7K 1% T-1 Rn65D7001F B14 Vishay - 96M0291 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 7K 1% T-1 Rn65D7001F B14 Vishay
96M0291
Cmf-65 7K 1% T-1 Rn65D7001F B14 Vishay 96M0291
CMF-65 7K 1% T-1 RN65D7001F B14

CMF-65 7K 1% T-1 RN65D7001F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D7001FB14 RN65D7001FB14-ND 96M0291
Product Name RES 7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 7K 1% T-1 Rn65D7001F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details