Vishay Intertechnology, Inc. RES 6.65 OHM 1/2W 1% AXIAL RN65D6R65FB14

Description
RES 6.65ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 1/2W 1% AXIAL - RN65D6R65FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1/2W 1% AXIAL
RN65D6R65FB14
RES 6.65 OHM 1/2W 1% AXIAL RN65D6R65FB14
RES 6.65ohm 1/2W 1% AXIAL

RES 6.65ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6R65FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6R65FB14-ND
Through Hole Resistors RN65D6R65FB14-ND
6.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6R65FB14 RN65D6R65FB14-ND
Product Name RES 6.65 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers