Vishay Intertechnology, Inc. RES 6.49 OHM 1/2W 1% AXIAL RN65D6R49FB14

Description
RES 6.49ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 1/2W 1% AXIAL - RN65D6R49FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1/2W 1% AXIAL
RN65D6R49FB14
RES 6.49 OHM 1/2W 1% AXIAL RN65D6R49FB14
RES 6.49ohm 1/2W 1% AXIAL

RES 6.49ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6R49FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6R49FB14-ND
Through Hole Resistors RN65D6R49FB14-ND
6.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Cmf-65 6.49 1% T-1 Rn65D6R49F B14 Vishay - 32M0841 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Cmf-65 6.49 1% T-1 Rn65D6R49F B14 Vishay
32M0841
Metal Film Resistors, Cmf-65 6.49 1% T-1 Rn65D6R49F B14 Vishay 32M0841
METAL FILM RESISTORS, CMF-65 6.49 1% T-1 RN65D6R49F B14

METAL FILM RESISTORS, CMF-65 6.49 1% T-1 RN65D6R49F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D6R49FB14 RN65D6R49FB14-ND 32M0841
Product Name RES 6.49 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistors, Cmf-65 6.49 1% T-1 Rn65D6R49F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details