Vishay Intertechnology, Inc. Through Hole Resistors RN65D69R8FR36

Description
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D69R8FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D69R8FR36-ND
Through Hole Resistors RN65D69R8FR36-ND
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 69.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D69R8FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 69.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D69R8FR36
Res Metal Film 69.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D69R8FR36
Res Metal Film 69.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 69.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D69R8FR36-ND RN65D69R8FR36
Product Name Through Hole Resistors Res Metal Film 69.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details