Vishay Intertechnology, Inc. RES 69.8 OHM 1/2W 1% AXIAL RN65D69R8FBSL

Description
RES 69.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/2W 1% AXIAL - RN65D69R8FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/2W 1% AXIAL
RN65D69R8FBSL
RES 69.8 OHM 1/2W 1% AXIAL RN65D69R8FBSL
RES 69.8ohm 1/2W 1% AXIAL

RES 69.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D69R8FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D69R8FBSL-ND
Through Hole Resistors RN65D69R8FBSL-ND
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D69R8FBSL RN65D69R8FBSL-ND
Product Name RES 69.8 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers