Vishay Intertechnology, Inc. RES 698K OHM 1/2W 1% AXIAL RN65D6983FRSL

Description
RES 698Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/2W 1% AXIAL - RN65D6983FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/2W 1% AXIAL
RN65D6983FRSL
RES 698K OHM 1/2W 1% AXIAL RN65D6983FRSL
RES 698Kohm 1/2W 1% AXIAL

RES 698Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6983FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6983FRSL-ND
Through Hole Resistors RN65D6983FRSL-ND
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6983FRSL RN65D6983FRSL-ND
Product Name RES 698K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details