Vishay Intertechnology, Inc. RES 68.1 OHM 1/2W 1% AXIAL RN65D68R1FR36

Description
RES 68.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/2W 1% AXIAL - RN65D68R1FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W 1% AXIAL
RN65D68R1FR36
RES 68.1 OHM 1/2W 1% AXIAL RN65D68R1FR36
RES 68.1ohm 1/2W 1% AXIAL

RES 68.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D68R1FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D68R1FR36-ND
Through Hole Resistors RN65D68R1FR36-ND
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D68R1FR36 RN65D68R1FR36-ND
Product Name RES 68.1 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details