Vishay Intertechnology, Inc. RES 6.89K OHM 1/2W 1% AXIAL RN65D6891FB14

Description
RES 6.89Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.89Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.89K OHM 1/2W 1% AXIAL - RN65D6891FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.89K OHM 1/2W 1% AXIAL
RN65D6891FB14
RES 6.89K OHM 1/2W 1% AXIAL RN65D6891FB14
RES 6.89Kohm 1/2W 1% AXIAL

RES 6.89Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6891FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6891FB14-ND
Through Hole Resistors RN65D6891FB14-ND
6.89 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.89 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6891FB14 RN65D6891FB14-ND
Product Name RES 6.89K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6890 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details