Vishay Intertechnology, Inc. RES 68.1K OHM 1/2W 1% AXIAL RN65D6812FRE6

Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W 1% AXIAL - RN65D6812FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W 1% AXIAL
RN65D6812FRE6
RES 68.1K OHM 1/2W 1% AXIAL RN65D6812FRE6
RES 68.1Kohm 1/2W 1% AXIAL

RES 68.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65D6812FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D6812FRE6CT-ND
Through Hole Resistors 541-RN65D6812FRE6CT-ND
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN65D6812FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D6812FRE6TR-ND
Through Hole Resistors 541-RN65D6812FRE6TR-ND
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6812FRE6 541-RN65D6812FRE6CT-ND
Product Name RES 68.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details