Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W 1% AXIAL RN65D6811FBSL

Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W 1% AXIAL - RN65D6811FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W 1% AXIAL
RN65D6811FBSL
RES 6.81K OHM 1/2W 1% AXIAL RN65D6811FBSL
RES 6.81Kohm 1/2W 1% AXIAL

RES 6.81Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6811FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6811FBSL-ND
Through Hole Resistors RN65D6811FBSL-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6811FBSL RN65D6811FBSL-ND
Product Name RES 6.81K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details