Vishay Intertechnology, Inc. RES 681 OHM 1/2W 1% AXIAL RN65D6810FB14

Description
RES 681ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/2W 1% AXIAL - RN65D6810FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/2W 1% AXIAL
RN65D6810FB14
RES 681 OHM 1/2W 1% AXIAL RN65D6810FB14
RES 681ohm 1/2W 1% AXIAL

RES 681ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65D6810FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D6810FB14-ND
Through Hole Resistors 541-RN65D6810FB14-ND
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200287
Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200287
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 681 Ohm, 500Mw, 1%; Resistance Vishay - 19C2455 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 681 Ohm, 500Mw, 1%; Resistance Vishay
19C2455
Metal Film Resistor, 681 Ohm, 500Mw, 1%; Resistance Vishay 19C2455
METAL FILM RESISTOR, 681 OHM, 500mW, 1%; Resistance:681ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 681 OHM, 500mW, 1%; Resistance:681ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D6810FB14 541-RN65D6810FB14-ND 70200287 19C2455
Product Name RES 681 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Metal Film Resistor, 681 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details