Vishay Intertechnology, Inc. Through Hole Resistors RN65D6490FRE6

Description
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D6490FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6490FRE6-ND
Through Hole Resistors RN65D6490FRE6-ND
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 649 OHM 1/2W 1% AXIAL - RN65D6490FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/2W 1% AXIAL
RN65D6490FRE6
RES 649 OHM 1/2W 1% AXIAL RN65D6490FRE6
RES 649ohm 1/2W 1% AXIAL

RES 649ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D6490FRE6-ND RN65D6490FRE6
Product Name Through Hole Resistors RES 649 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details