Vishay Intertechnology, Inc. RES 649 OHM 1/2W 1% AXIAL RN65D6490FBSL

Description
RES 649ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/2W 1% AXIAL - RN65D6490FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/2W 1% AXIAL
RN65D6490FBSL
RES 649 OHM 1/2W 1% AXIAL RN65D6490FBSL
RES 649ohm 1/2W 1% AXIAL

RES 649ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6490FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6490FBSL-ND
Through Hole Resistors RN65D6490FBSL-ND
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6490FBSL RN65D6490FBSL-ND
Product Name RES 649 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers