Vishay Intertechnology, Inc. RES 6.2K OHM 1/2W 1% AXIAL RN65D6201FRE6

Description
RES 6.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/2W 1% AXIAL - RN65D6201FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/2W 1% AXIAL
RN65D6201FRE6
RES 6.2K OHM 1/2W 1% AXIAL RN65D6201FRE6
RES 6.2Kohm 1/2W 1% AXIAL

RES 6.2Kohm 1/2W 1% AXIAL

Supplier's Site
Resistors - Through Hole Resistors - 1350013-RN65D6201FRE6 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1350013-RN65D6201FRE6
Resistors - Through Hole Resistors 1350013-RN65D6201FRE6
Win Source Part Number: 1350013-RN65D6201FRE 6 Category: Resistors - Through Hole Resistors Series: Military, MIL-R-10509/2, RN65 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 6.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: RN65 RoHS Status: RoHS non-compliant

Win Source Part Number: 1350013-RN65D6201FRE6
Category: Resistors - Through Hole Resistors
Series: Military, MIL-R-10509/2, RN65
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 6.2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: RN65
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RN65D6201FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6201FRE6-ND
Through Hole Resistors RN65D6201FRE6-ND
6.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number RN65D6201FRE6 1350013-RN65D6201FRE6 RN65D6201FRE6-ND
Product Name RES 6.2K OHM 1/2W 1% AXIAL Resistors - Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers