Vishay Intertechnology, Inc. METAL FILM,1/2W,61.9,1%,100PPM,BULK RN65D61R9FB14

Description
METAL FILM,1/2W,61.9,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,61.9,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,61.9,1%,100PPM,BULK - RN65D61R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,61.9,1%,100PPM,BULK
RN65D61R9FB14
METAL FILM,1/2W,61.9,1%,100PPM,BULK RN65D61R9FB14
METAL FILM,1/2W,61.9,1%,10 0PPM,BULK

METAL FILM,1/2W,61.9,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D61R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D61R9FB14-ND
Through Hole Resistors RN65D61R9FB14-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 61.9 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 61.9 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200264
Resistor;Metal Film;Res 61.9 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200264
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor,metal Film,61.9Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 84H0998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
84H0998
Resistor,metal Film,61.9Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 84H0998
Resistor,Metal Film,61.9Ohms,350WV, 1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,61.9Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D61R9FB14 RN65D61R9FB14-ND 70200264 84H0998
Product Name METAL FILM,1/2W,61.9,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 61.9 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Resistor,metal Film,61.9Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details