Vishay Intertechnology, Inc. RES 619K OHM 1/2W 1% AXIAL RN65D6193FB14

Description
RES 619Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/2W 1% AXIAL - RN65D6193FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W 1% AXIAL
RN65D6193FB14
RES 619K OHM 1/2W 1% AXIAL RN65D6193FB14
RES 619Kohm 1/2W 1% AXIAL

RES 619Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D6193FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D6193FB14-ND
Through Hole Resistors RN65D6193FB14-ND
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D6193FB14 RN65D6193FB14-ND
Product Name RES 619K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers