Vishay Precision Group Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D6041FRE7

Description
Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D6041FRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D6041FRE7
Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D6041FRE7
Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-65 6.04K 1% T-1 Rn65D6041F Re7 Vishay - 88K1686 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 6.04K 1% T-1 Rn65D6041F Re7 Vishay
88K1686
Cmf-65 6.04K 1% T-1 Rn65D6041F Re7 Vishay 88K1686
CMF-65 6.04K 1% T-1 RN65D6041F RE7

CMF-65 6.04K 1% T-1 RN65D6041F RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN65D6041FRE7 88K1686
Product Name Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-65 6.04K 1% T-1 Rn65D6041F Re7 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details